NEN-ISO 11501

Plastics - Film and sheeting - Determination of dimensional change on heating

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1995
Status: inactive
Page Count: 10
ICS Code (Films and sheets): 83.140.10
scope:

Specifies a method of determining the dimensional change, in the longitudinal and transverse directions, of plastic films and sheeting on heating. This method may be applied to plastic sheets, whether qualified as thermoshrinking or not, up to 1 mm thick.

Document History

NEN-ISO 11501
October 1, 1995
Plastics - Film and sheeting - Determination of dimensional change on heating
Specifies a method of determining the dimensional change, in the longitudinal and transverse directions, of plastic films and sheeting on heating. This method may be applied to plastic sheets,...

References

Advertisement