NEN-ISO 11665-3
Measurement of radioactivity in the environment - Air: radon-222 - Part 3: Spot measurement method of the potential alpha energy concentration of its short-lived decay products
| Organization: | NEN |
| Publication Date: | 1 July 2012 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Air quality in general): | 13.040.01 |
| ICS Code (Other standards related to air quality): | 13.040.99 |
| ICS Code (Environmental testing): | 19.040 |
| ICS Code (Radiation measurements): | 17.240 |
scope:
This part of ISO 11665 describes spot measurement methods for determining the activity concentration of short-lived radon-222 decay products in the air and for calculating the potential alpha energy concentration. This part of ISO 11665 gives indications for performing a spot measurement of the potential alpha energy concentration, after sampling at a given place for several minutes, and the conditions of use for the measuring devices. This measurement method is applicable for a rapid assessment of the potential alpha energy concentration. The result obtained cannot be extrapolated to an annual estimate potential alpha energy concentration of short-lived radon-222 decay products. Thus, this type of measurement is not applicable for the assessment of annual exposure. This measurement method is applicable to air samples with potential alpha energy concentration greater than 5 nJ/m3.
Document History