NEN-ISO 11957
Acoustics - Determination of sound insulation performance of cabins - Laboratory and in situ measurement
| Organization: | NEN |
| Publication Date: | 1 September 1993 |
| Status: | inactive |
| ICS Code (Acoustic measurements and noise abatement in general): | 17.140.01 |
| ICS Code (Safety of machinery): | 13.110 |
scope:
This standard specifies a laboratory method and in situ methods for the determination of the sound insulation performance of sound-protecting cabins. The sound insulation performance is the reduction in sound pressure level or sound power level afforded by the cabin. the methods are applicable to cabins with a small leak ratio (0≤2%). This standard is applicable to a complete cabin only and not to the individual components from which it is made. Requirements for the test environment in the laboratory are based on those given in ISO 3741.
Document History