NEN-ISO 12000

Plastics/rubber - Polymer dispersions and rubber latices (natural and synthetic) - Definitions and review of test methods

active, Most Current
Organization: NEN
Publication Date: 1 October 2014
Status: active
Page Count: 13
ICS Code (Thermoplastic materials): 83.080.20
ICS Code (Latex and raw rubber): 83.040.10
scope:

NEN-ISO 12000 gives definitions relative to polymer dispersions and latices and identifies the test methods applicable for determining the properties of polymer dispersions, comprising products of synthetic or natural origin including synthetic and natural rubber latices. Some of the test methods apply only to polymer dispersions or latices of specific chemical composition or to those to be used for specific applications.

Document History

NEN-ISO 12000
October 1, 2014
Plastics/rubber - Polymer dispersions and rubber latices (natural and synthetic) - Definitions and review of test methods
NEN-ISO 12000 gives definitions relative to polymer dispersions and latices and identifies the test methods applicable for determining the properties of polymer dispersions, comprising products of...
April 1, 2000
Plastics/rubber - Polymer dispersions and rubber latices (natural and synthetic) - Definitions and review of test methods
Gives definitions relative to polymer dispersions and latices and identifies the test methods applicable for determining the properties of aqueous and non-aqueous polymer dispersions, comprising...
January 1, 1997
Plastics/rubber - Polymer dispersion and rubber latices (natural and synthetic) - Definitions and review of test methods
Gives definitions relative to polymer dispersions and latices and identifies the test methods, applicable for determining the properties of aqueous and non-aqueous polymer dispersions, comprising...
Advertisement