NEN-IEC 60793-1-2

Optical fibres - Part 1: Generic specification - Section 2: Measuring methods for dimensions

active
Organization: NEN
Publication Date: 1 June 1999
Status: active
Page Count: 98
ICS Code (Fibres and cables): 33.180.10
scope:

Gives the measuring methods applicable to the practical measurement of the length and the cross-sectional dimensions of an optical fibre. The methods are to be used for inspection of optical fibres for commercial purposes.

Document History

December 1, 2000
Optical fibres - Part 1-2: Generic specification - Measuring methods for dimensions
A description is not available for this item.
NEN-IEC 60793-1-2
June 1, 1999
Optical fibres - Part 1: Generic specification - Section 2: Measuring methods for dimensions
Gives the measuring methods applicable to the practical measurement of the length and the cross-sectional dimensions of an optical fibre. The methods are to be used for inspection of optical fibres...
June 1, 1999
Optical fibres - Part 1: Generic specification - Section 2: Measuring methods for dimensions
A description is not available for this item.

References

Advertisement