NEN-ISO 12357-2

Commercial road vehicles - Drawbar couplings and eyes for rigid drawbars - Part 2: Strength tests for special applications

active, Most Current
Organization: NEN
Publication Date: 1 May 2007
Status: active
Page Count: 17
ICS Code (Couplings): 43.040.70
scope:

This International Standard lays down test conditions and strength requirements to be met by: a) Case A (see Figure 1 a): Drawbar couplings and corresponding drawbar eyes for rigid drawbars which are provided for use on rigid drawbar trailers (see 3.2) with a maximum design total mass, C+S, exceeding 3,5 tonnes and: a vertical static load S (see 3.1) exceeding 10 % of their design total mass, and/or a vertical static load S greater than 1 000 kg and up to 2 000 kg. b) Case B (see Figure 1 b): Drawbar couplings and corresponding drawbar eyes for use on vehicle transport combinations, provided for a technical mass C exceeding 3,5 tonnes.

Document History

NEN-ISO 12357-2
May 1, 2007
Commercial road vehicles - Drawbar couplings and eyes for rigid drawbars - Part 2: Strength tests for special applications
This International Standard lays down test conditions and strength requirements to be met by: a) Case A (see Figure 1 a): Drawbar couplings and corresponding drawbar eyes for rigid drawbars which are...
Advertisement