NEN-ISO 12219-3

Interior air of road vehicles - Part 3: Screening method for the determination of the emissions of volatile organic compounds from vehicle interior parts and materials - Micro-scale chamber method

active, Most Current
Organization: NEN
Publication Date: 1 June 2012
Status: active
Page Count: 30
ICS Code (Ambient atmospheres): 13.040.20
ICS Code (Road vehicles in general): 43.020
scope:

This part of ISO 12219 specifies a fast, qualitative and semiquantitative screening method for vapour-phase organic compounds (volatile and some semi-volatile) released from vehicle trim materials under simulated realuse conditions using micro-scale test chambers. This method is intended for evaluating new car interior trim components but can, in principle, also be applied to used car components. Target analytes include VOCs (conventionally defined as organic compounds in the volatility range of n-hexane to n-hexadecane) and volatile carbonyl compounds such as formaldehyde. The specified analytical procedure for VOCs is ISO 16000-6 and for formaldehyde and some other light carbonyl compounds is ISO 16000-3. This part of ISO 12219 provides third party test laboratories and manufacturing industry with a cost-effective approach for: a) monitoring and screening VOC emissions as part of routine quality control; b) monitoring product uniformity or conformity between formal certification tests; c) comparing emissions from products within a range (e.g. different colours or patterns); d) evaluating prototype, "low-emission" materials or products during development.

Document History

NEN-ISO 12219-3
June 1, 2012
Interior air of road vehicles - Part 3: Screening method for the determination of the emissions of volatile organic compounds from vehicle interior parts and materials - Micro-scale chamber method
This part of ISO 12219 specifies a fast, qualitative and semiquantitative screening method for vapour-phase organic compounds (volatile and some semi-volatile) released from vehicle trim materials...
Advertisement