NEN-ISO 10012-1

Quality assurance requirements for measuring equipment - Part 1: Metrological confirmation system for measuring equipment

inactive, Most Current
Organization: NEN
Publication Date: 1 January 1994
Status: inactive
Page Count: 26
ICS Code (Quality management and quality assurance): 03.120.10
ICS Code (Metrology and measurement in general): 17.020
scope:

This part of ISO 10012 contains quality assurance requirement for a supplier to ensure that measurements are made with the intended accuracy. It also contains guidance on the implementation of the requirements. This part of ISO 10012 specifies the main features of the confirmation system to be used for a supplier's measuring equipment. This part of ISO 10012 is applicable to measuring equipment used in t he demonstration of compliance with a specification: it does not apply to other items of measuring equipment. This part of ISO 10012 does not deal extensively with other elements that may affect measurement results such as methods of measurement, competence of personnel etc.; these are dealt with more specifically in other International Standards, such as those referred to in 1.4.

Document History

NEN-ISO 10012-1
January 1, 1994
Quality assurance requirements for measuring equipment - Part 1: Metrological confirmation system for measuring equipment
This part of ISO 10012 contains quality assurance requirement for a supplier to ensure that measurements are made with the intended accuracy. It also contains guidance on the implementation of the...

References

Advertisement