NEN-ISO 13322-2

Particle size analysis - Image analysis methods - Part 2: Dynamic image analysis methods

inactive
Organization: NEN
Publication Date: 1 November 2006
Status: inactive
Page Count: 34
ICS Code (Particle size analysis. Sieving): 19.120
scope:

This part of ISO 13322 describes methods for controlling the position of moving particles in a liquid or gas and on a conveyor, as well as the image capture and image analysis of the particles. These methods are used to measure the particle sizes and their distributions, the particles being appropriately dispersed in the liquid or gas medium or on the conveyor. The practical limitations of the derived particle size are addressed when using this part of ISO 13322.

Document History

January 1, 2022
Particle size analysis - Image analysis methods - Part 2: Dynamic image analysis methods
This document describes a method to transfer the images from particles having relative motion to binary images within practical systems, in which the particles in the images are individually...
NEN-ISO 13322-2
November 1, 2006
Particle size analysis - Image analysis methods - Part 2: Dynamic image analysis methods
This part of ISO 13322 describes methods for controlling the position of moving particles in a liquid or gas and on a conveyor, as well as the image capture and image analysis of the particles. These...
Advertisement