NEN-ISO 13807

Vitreous and porcelain enamels - Determination of crack formation temperature in the thermal shock testing of enamels for the chemical industry

inactive
Organization: NEN
Publication Date: 1 January 2000
Status: inactive
Page Count: 28
ICS Code (Enamels): 25.220.50
scope:

Specifies a test method for the determination of the crack formation temperature of enamels for the chemical industry by subjecting enamelled steel specimens to thermal shock using cold water.

Document History

December 1, 2000
Vitreous and porcelain enamels - Determination of crack formation temperature in the thermal shock testing of enamels for the chemical industry
A description is not available for this item.
NEN-ISO 13807
January 1, 2000
Vitreous and porcelain enamels - Determination of crack formation temperature in the thermal shock testing of enamels for the chemical industry
Specifies a test method for the determination of the crack formation temperature of enamels for the chemical industry by subjecting enamelled steel specimens to thermal shock using cold water.

References

Advertisement