NEN-ISO 14728-1

Rolling bearings - Linear motion rolling bearings - Part 1: Dynamic load ratings and rating life

active, Most Current
Organization: NEN
Publication Date: 1 February 2017
Status: active
Page Count: 25
ICS Code (Rolling bearings): 21.100.20
scope:

NEN-ISO 14728-1 specifies methods of calculating the basic dynamic load rating and basic rating life for linear motion rolling bearings manufactured from contemporary, commonly used, high quality, hardened bearing steel in accordance with good manufacturing practice and basically of conventional design as regards the shape of the rolling contact surfaces. The life of linear motion rolling bearings is defined and the conditions are established for reliable life calculations. This document is not applicable to designs where the rolling elements operate directly on the slide surface of the machine equipment, unless that surface is equivalent in all respects to the raceway of the linear motion rolling bearing component it replaces.

Document History

NEN-ISO 14728-1
February 1, 2017
Rolling bearings - Linear motion rolling bearings - Part 1: Dynamic load ratings and rating life
NEN-ISO 14728-1 specifies methods of calculating the basic dynamic load rating and basic rating life for linear motion rolling bearings manufactured from contemporary, commonly used, high quality,...
June 1, 2004
Rolling bearings - Linear motion rolling bearings - Part 1: Dynamic load ratings and rating life
This part of ISO 14728 specifies methods of calculating the basic dynamic load rating and basic rating life for linear motion rolling bearings manufactured from contemporary, commonly used, high...
Advertisement