NEN-ISO 14955-1

Machine tools - Environmental evaluation of machine tools - Part 1: Design methodology for energy-efficient machine tools

inactive, Most Current
Organization: NEN
Publication Date: 1 May 2014
Status: inactive
Page Count: 56
ICS Code (Machine tools in general): 25.080.01
scope:

NEN-ISO 14955-1 constitutes the application of eco-design standards to machine tools, mainly for metal working numerically controlled (NC) machine tools. This part of ISO 14955 addresses the energy efficiency of machine tools during the use stage, i.e. the working life of the machine tool. Environmental relevant stages other than the use stage and relative impacts other than energy supplied to machine tools are not within the scope of this part of ISO 14955 and need a special treatment (e.g. according to ISO/TR 14062). Elements of eco-design procedure according to ISO/TR 14062 are applied to machine tools. Reporting of results to users and suppliers and monitoring of results are defined. Evaluation of energy efficiency implies quantification of the resources used, i.e. energy supplied, and of the result achieved. This part of ISO 14955 provides guidance for a reproducible quantification of the energy supplied. It does not suggest a methodology for quantifying the result achieved due to the lack of universal criteria. The result achieved in industrial application being machined workpieces, their properties (e.g. material, shape, accuracy, surface quality), the constraints of production (e.g. minimum lot size, flexibility), and other appropriate parameters for the quantification of the result achieved are intended to be determined specifically for each application or for a set of applications. This part of ISO 14955 defines methods for setting up a process for integrating energy-efficiency aspects into machine tool design. It does not support the comparison of machine tools. Also, this part of ISO 14955 does not deal with the effect of different user behaviours or different manufacturing strategies during the use phase. Lists of environmentally relevant improvements and machine components, control of machine components, and combinations of machine components are given in two informative annexes, one for metal-cutting machine tools (Annex A) and one for metal-forming machine tools (Annex B). Annex C provides an example of application of the methodology. Other machine tools, e.g. laser-cutting machine tools, material additive machine tools, and woodworking machine tools are currently not covered by informative annexes.

Document History

NEN-ISO 14955-1
May 1, 2014
Machine tools - Environmental evaluation of machine tools - Part 1: Design methodology for energy-efficient machine tools
NEN-ISO 14955-1 constitutes the application of eco-design standards to machine tools, mainly for metal working numerically controlled (NC) machine tools. This part of ISO 14955 addresses the energy...
Advertisement