NEN-ISO 11094

Acoustics - Test code for the measurement of airborne noise emitted by power lawn mowers, lawn tractors, lawn and garden tractors, professional mowers, and lawn and garden tractors with mowing attachments

active, Most Current
Organization: NEN
Publication Date: 1 February 1993
Status: active
Page Count: 18
ICS Code (Horticultural equipment): 65.060.70
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

This Standard specifies methods for measuring the A-weight sound pressure levels at prescribed microphone positions in the proximity of the machine under test while the machine is stationary or in motion. From these values the A-weighted sound power level of the machine may be calculated. It defines acoustical requirements for measurements in an essentially free field over a partially reflecting plane, covered with a specified official absorbing material or natural grass. The operating and mounting conditions of the machine under test are described in detail.

Document History

NEN-ISO 11094
February 1, 1993
Acoustics - Test code for the measurement of airborne noise emitted by power lawn mowers, lawn tractors, lawn and garden tractors, professional mowers, and lawn and garden tractors with mowing attachments
This Standard specifies methods for measuring the A-weight sound pressure levels at prescribed microphone positions in the proximity of the machine under test while the machine is stationary or in...
Advertisement