NEN-ISO 15359
Paper and board - Determination of the static and kinetic coefficients of friction - Horizontal plane method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 1999 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Paper and board): | 85.060 |
scope:
Specifies: - a friction-testing method based on the horizontal plane principle, and - the procedure for the determination of the static coefficient of friction before, and static and kinetic coefficients of friction after, a specified amount of wear between the surfaces. It is applicable to paper and board.
Document History
NEN-ISO 15359
November 1, 1999
Paper and board - Determination of the static and kinetic coefficients of friction - Horizontal plane method
Specifies: - a friction-testing method based on the horizontal plane principle, and - the procedure for the determination of the static coefficient of friction before, and static and kinetic...