NEN-ISO 15500-14

Road vehicles - Compressed natural gas (CNG) fuel system components - Part 14: Excess flow valve

active
Organization: NEN
Publication Date: 1 April 2012
Status: active
Page Count: 14
ICS Code (Fuel systems): 43.060.40
scope:

This part of ISO 15500 specifies tests and requirements for the excess flow valve, a compressed natural gas (CNG) fuel system component intended for use on the types of motor vehicles defined in ISO 3833. This part of ISO 15500 is applicable to vehicles (mono-fuel, bi-fuel or dual-fuel applications) using natural gas in accordance with ISO 15403. It is not applicable to the following: a) liquefied natural gas (LNG) fuel system components located upstream of, and including, the vaporizer; b) fuel containers; c) stationary gas engines; d) container-mounting hardware; e) electronic fuel management; f) refuelling receptacles.

Document History

April 1, 2016
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 14: Excess flow valve
A description is not available for this item.
NEN-ISO 15500-14
April 1, 2012
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 14: Excess flow valve
This part of ISO 15500 specifies tests and requirements for the excess flow valve, a compressed natural gas (CNG) fuel system component intended for use on the types of motor vehicles defined in ISO...
May 1, 2002
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 14: Excess flow valve
This part of ISO 15500 specifies tests and requirements for the excess flow valve, a compressed natural gas fuel system component intended for use on the types of motor vehicles defined in ISO 3833....
Advertisement