NEN-ISO 15361
Pulps - Determination of zero-span tensile strength, wet or dry
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2000 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Pulps): | 85.040 |
scope:
Specifies the procedure for determining the tensile strength of laboratory sheets at a test span which is initially zero. Is applicable to all kinds of fibres, including recycled fibres. The laboratory sheets can be tested either dry, rewetted, or never dried.
Document History
NEN-ISO 15361
April 1, 2000
Pulps - Determination of zero-span tensile strength, wet or dry
Specifies the procedure for determining the tensile strength of laboratory sheets at a test span which is initially zero. Is applicable to all kinds of fibres, including recycled fibres. The...