NEN-ISO 15194

In vitro diagnostic medical devices - Measurement of quantities in samples of biological origin - Description of reference materials

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2002
Status: inactive
Page Count: 26
ICS Code (In vitro diagnostic test systems): 11.100.10
scope:

This European Standard specifies requirements and formats for the description of reference materials. It is applicable to reference materials of higher metrological order, classifiable as primary measurement standards and secondary measurement standards that function either as calibrators or control materials for reference measurement procedures.

Document History

NEN-ISO 15194
November 1, 2002
In vitro diagnostic medical devices - Measurement of quantities in samples of biological origin - Description of reference materials
This European Standard specifies requirements and formats for the description of reference materials. It is applicable to reference materials of higher metrological order, classifiable as primary...

References

Advertisement