NEN-ISO 1625
Plastics - Polymer dispersions - Determination of non-volatile matter (residue) at specified temperatures
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 1998 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
Specifies a method for the determination of the non-volatile matter content of polymer dispersions. The method is applicable to all polymer dispersions whose residue is chemically stable under the test conditions. The method is applicable to all to formulated polymer dispersions containing fillers, pigments and other auxiliaries.
Document History
NEN-ISO 1625
March 1, 1998
Plastics - Polymer dispersions - Determination of non-volatile matter (residue) at specified temperatures
Specifies a method for the determination of the non-volatile matter content of polymer dispersions. The method is applicable to all polymer dispersions whose residue is chemically stable under the...
April 1, 1978
Plastics - Aqueous dispersions of polymers and copolymers - Determination of residue at 105 ° C
This International Standard specifies a methode for the determination of residue of aqueous dispersions at 105 ° C. The procedure is suitable for all aqueous polymer and copolymer dispersions which...