NEN-ISO 12619-3
Road vehicles - Compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blend fuel system components - Part 3: Pressure regulator
| Organization: | NEN |
| Publication Date: | 1 June 2014 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Fuel systems): | 43.060.40 |
scope:
NEN-ISO 12619-3 specifies tests and requirements for the pressure regulator, a compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blends fuel system component intended for use on the types of motor vehicles defined in ISO 3833. This part of ISO 12619 is applicable to vehicles using CGH2 in accordance with ISO 14687-1 or ISO 14687-2 and hydrogen/natural gas blends using natural gas in accordance with ISO 15403-1 and ISO/TR 15403- 2. It is not applicable to the following: - liquefied hydrogen (LH2) fuel system components; - fuel containers; - stationary gas engines; - container mounting hardware; - electronic fuel management; - refuelling receptacles.
Document History