NEN-ISO 17972-4

Graphic technology - Colour data exchange format (CxF/X) - Part 4: Spot colour characterisation data (CxF/X-4)

active, Most Current
Organization: NEN
Publication Date: 1 February 2018
Status: active
ICS Code (IT applications in information, documentation and publishing): 35.240.30
ICS Code (Other standards related to graphic technology): 37.100.99
scope:

NEN-ISO 17972-4 defines an exchange format for spectral measurement data of inks to provide a means to characterise spot colour inks to allow reliable printing and proofing of products that have been designed using these inks. Only isotropic (paper-like) substrates are within the scope of this document, which is limited to application areas where the same ink and paper combination that has been characterised is used when printing. This document describes the use of a CustomResource element within the CxF framework to define a minimum and recommended set of data for exchange.

Document History

NEN-ISO 17972-4
February 1, 2018
Graphic technology - Colour data exchange format (CxF/X) - Part 4: Spot colour characterisation data (CxF/X-4)
NEN-ISO 17972-4 defines an exchange format for spectral measurement data of inks to provide a means to characterise spot colour inks to allow reliable printing and proofing of products that have been...
Advertisement