NEN-ISO 14657
Zinc-coated steel for the reinforcement of concrete
| Organization: | NEN |
| Publication Date: | 1 January 2005 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Concrete structures): | 91.080.40 |
| ICS Code (Other iron and steel products): | 77.140.99 |
scope:
This International Standard specifies requirements for hot-dip zinc (galvanized) coating on steel reinforcing bars, wire and welded fabric used in the reinforcement of concrete. It specifies three classes, class A, class B and class C coatings, which differ in coating mass (see 6.2.3). This International Standard does not apply to hot-dip zinc-coated reinforcements for prestressing or components of these reinforcements.
Document History