NEN-ISO 1986

Acceptance conditions for surface grinding machines with horizontal grinding wheel spindle and reciprocating table - Testing of accuracy

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1997
Status: inactive
Page Count: 1
ICS Code (Grinding and polishing machines): 25.080.50
scope:

Describes, with reference to ISO/R 230, both geometrical and practical tests on general purpose and normal accuracy surface grinding machines with reciprocating table and horizontal grinding wheel spindle, and the corresponding permissible deviations which apply. It is not applicable to surface grinding machines with fixed or rotating tables ot to machines having longitudinal traverse of the wheelhead.

Document History

NEN-ISO 1986
June 1, 1997
Acceptance conditions for surface grinding machines with horizontal grinding wheel spindle and reciprocating table - Testing of accuracy
Describes, with reference to ISO/R 230, both geometrical and practical tests on general purpose and normal accuracy surface grinding machines with reciprocating table and horizontal grinding wheel...

References

Advertisement