NEN-ISO 19097-2
Accelerated life test method of mixed metal oxide anodes for cathodic protection - Part 2: Application in soils and natural waters
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2018 |
| Status: | active |
| ICS Code (Corrosion of metals): | 77.060 |
scope:
NEN-ISO 19097-2 specifies accelerated life test method of mixed metal oxide anodes for impressed current cathodic protection used in soil or natural waters. The accelerated life test results can be used to compare the durability of the anodes and to evaluate whether the anodes can comply with required specifications of design life expectancy at rated current output.
Document History
NEN-ISO 19097-2
February 1, 2018
Accelerated life test method of mixed metal oxide anodes for cathodic protection - Part 2: Application in soils and natural waters
NEN-ISO 19097-2 specifies accelerated life test method of mixed metal oxide anodes for impressed current cathodic protection used in soil or natural waters. The accelerated life test results can be...