NEN-ISO 15553

Water quality - Isolation and identification of Cryptosporidium oocysts and Giardia cysts from water

active, Most Current
Organization: NEN
Publication Date: 1 December 2006
Status: active
Page Count: 46
ICS Code (Examination of biological properties of water): 13.060.70
ICS Code (Microbiology of water): 07.100.20
scope:

This International Standard specifies a method that is applicable for the detection and enumeration of Cryptosporidium oocysts and Giardia cysts in water. It is applicable for the examination of surface and ground waters, treated waters, mineral waters, swimming pool and recreational waters. This method does not allow identification to species level, the host species of origin or the determination of viability or infectivity of any Cryptosporidium oocyst or Giardia cyst which may be present. These procedures are for use by experienced analysts who have successfully completed competency tests prior to commencing analysis. In addition, such analysts should continue to demonstrate competency by examining seeded samples at regular intervals and taking part in external quality assurance schemes.

Document History

NEN-ISO 15553
December 1, 2006
Water quality - Isolation and identification of Cryptosporidium oocysts and Giardia cysts from water
This International Standard specifies a method that is applicable for the detection and enumeration of Cryptosporidium oocysts and Giardia cysts in water. It is applicable for the examination of...
Advertisement