NEN-ISO 20421-1
Cryogenic vessels - Large transportable vacuum-insulated vessels - Part 1: Design, fabrication, inspection and testing
| Organization: | NEN |
| Publication Date: | 1 May 2006 |
| Status: | inactive |
| Page Count: | 132 |
| ICS Code (Cryogenic vessels): | 23.020.40 |
scope:
This part of ISO 20421 specifies requirements for the design, fabrication, inspection and testing of large transportable vacuum-insulated cryogenic vessels of more than 450 l volume, which are permanently (fixed tanks) or not permanently (demountable tanks and portable tanks) attached to a means of transport, for one or more modes of transport. This part of ISO 20421 applies to large transportable vacuum-insulated cryogenic vessels for fluids specified in 3.1 and does not apply to vessels designed for toxic fluids. This part of ISO 20421 does not include the general vehicle requirements, e.g. running gear, brakes, lighting, etc., which are in accordance with the relevant standards/regulation
Document History