NEN-ISO 19072-2

Road vehicles - Connection interface for pyrotechnic devices, two-way and three-way connections - Part 2: Test methods and general performance requirements

inactive
Organization: NEN
Publication Date: 1 September 2013
Status: inactive
Page Count: 28
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

The purpose of this part of ISO 19072 is to define the performance criteria and requirements of a threeway connection interface, including ground connection, linking the pyrotechnic device and harness connector built into a road vehicle. Performance criteria and requirements are also defined for a sealed variant of the pyrotechnic device/initiator harness connector assembly. Performance criteria and requirements are also defined for a two-way (without ground) variant of the pyrotechnic device/initiator harness connector assembly.

Document History

December 1, 2019
Road vehicles - Connection interface for pyrotechnic devices, two-way and three-way connections - Part 2: Test methods and general performance requirements
This document specifies the performance criteria and requirements of a three-way connection interface, including ground connection, linking the pyrotechnic device and harness connector built into a...
NEN-ISO 19072-2
September 1, 2013
Road vehicles - Connection interface for pyrotechnic devices, two-way and three-way connections - Part 2: Test methods and general performance requirements
The purpose of this part of ISO 19072 is to define the performance criteria and requirements of a threeway connection interface, including ground connection, linking the pyrotechnic device and...
October 1, 2007
Road vehicles - Connection interface for pyrotechnic devices, two-way and three-way connections - Part 2: Test methods and general performance requirements
This part of ISO 19072 defines the performance criteria and requirements of a three-way connection interface, including ground connection, linking the pyrotechnic device and harness connector built...
Advertisement