NEN-ISO 21630
Pumps - Testing - Submersible mixers for wastewater and similar applications
| Organization: | NEN |
| Publication Date: | 1 September 2007 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Pumps): | 23.080 |
scope:
This International Standard prescribes acceptance test methods for submersible mixers (hereafter "SM" or "mixer") used for mixing in wastewater and other applications where at least one system component is a liquid. "Submersible mixer" is taken to mean a fully submersible aggregate consisting of a drive unit and an axial flow type impeller, and optional parts, such as shrouds, supporting the basic functions. "Liquid" is taken to mean a body without capacity to accommodate shear stresses when at rest. This includes suspensions and dispersions (liquid/solid, gas/liquid and gas/liquid/solid), and non-Newtonian liquids, provided that a possible small yield stress does not prevent the liquid from flowing when agitated.
Document History