NEN-ISO 22214
Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for cyclic bending fatigue of monolithic ceramics at room temperature
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2006 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This International Standard specifies a test method for four-point cyclic bending fatigue of fine ceramics that are carried out in the air at room temperature. This test may be used as a pass/fail test for material qualification purposes, or for determination of the overall fatigue behaviour at several different stress levels.
Document History
NEN-ISO 22214
February 1, 2006
Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for cyclic bending fatigue of monolithic ceramics at room temperature
This International Standard specifies a test method for four-point cyclic bending fatigue of fine ceramics that are carried out in the air at room temperature. This test may be used as a pass/fail...