NEN-ISO 22034-2

Steel wire and wire products - Part 2: Tolerances on wire dimensions

active, Most Current
Organization: NEN
Publication Date: 1 April 2016
Status: active
Page Count: 15
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

ISO 22034-2 specifies the tolerances on the diameter of round wire and, where applicable, on the length of round wire cut to length, for bright (i.e. uncoated) steel wire, metallic-coated steel wire and non-metallic-coated steel wire. This part of ISO 22034 applies to round wires in the diameter range 0,050 mm to 25,00 mm.

Document History

NEN-ISO 22034-2
April 1, 2016
Steel wire and wire products - Part 2: Tolerances on wire dimensions
ISO 22034-2 specifies the tolerances on the diameter of round wire and, where applicable, on the length of round wire cut to length, for bright (i.e. uncoated) steel wire, metallic-coated steel wire...
October 1, 2007
Steel wire and wire products - Part 2: Tolerances on wire dimensions
This part of ISO 22034 specifies the tolerances on the diameter of round wire and, where applicable, on the length of round wire cut to length, for bright (i.e. uncoated) steel wire, metallic-coated...
Advertisement