NEN-ISO 1628-2
Plastics - Determination of viscosity number and limiting viscosity number - Part 2: Poly(vinyl chloride) resins
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1990 |
| Status: | inactive |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This part of ISO 1628 defines particular conditions for the determination of the viscosity number of PVC resins. It applies to homopolymers of vinyl chloride and copolymers in which the main constituent is vinyl chloride. Limiting viscosity number is not applied to PVC resins.
Document History
NEN-ISO 1628-2
February 1, 1990
Plastics - Determination of viscosity number and limiting viscosity number - Part 2: Poly(vinyl chloride) resins
This part of ISO 1628 defines particular conditions for the determination of the viscosity number of PVC resins. It applies to homopolymers of vinyl chloride and copolymers in which the main...