NEN-ISO 26424
Fine ceramics (advanced ceramics, advanced technical ceramics) - Determination of the abrasion resistance of coatings by a micro-scale abrasion test
| Organization: | NEN |
| Publication Date: | 1 November 2008 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This International Standard specifies a method for measuring the abrasive wear rate of ceramic coatings by means of a micro-scale abrasion wear test based on the well-known crater-grinding technique used for coating thickness determination in ISO 26423. The method can provide data on both coating and substrate wear rates, either by performing two separate tests or by careful analysis of the data from a single test series. The method can be applied to samples with planar or non-planar surfaces, but the results analysis described in Clause 9 applies only to flat samples. For non-plana samples, a more complicated analysis, possibly requiring the use of numerical methods, is required.
Document History