NEN-ISO 23570-3

Industrial automation systems and integration - Distributed installation in industrial applications - Part 3: Power distribution bus

active, Most Current
Organization: NEN
Publication Date: 1 August 2009
Status: active
Page Count: 48
ICS Code (Industrial automation systems in general): 25.040.01
scope:

ISO 23570 specifies the interconnection of elements in the control system of machine tools and similar large pieces of industrial automation, including cable types, sizes and sheath colours, connector types and contact assignments, and diagnostic functions appropriate to the sensors and actuators. This part of ISO 23570 specifies the interconnection of single-phase or three-phase auxiliary motors with their power source. ISO 23570 does not address the design or operation of such equipment with respect to safety issues. It is advisable that appropriate safety standards be consulted for such requirements.

Document History

NEN-ISO 23570-3
August 1, 2009
Industrial automation systems and integration - Distributed installation in industrial applications - Part 3: Power distribution bus
ISO 23570 specifies the interconnection of elements in the control system of machine tools and similar large pieces of industrial automation, including cable types, sizes and sheath colours,...
August 1, 2006
Industrial automation systems and integration - Distributed installation in industrial applications - Part 3: Power distribution bus
The scope of ISO 23570 is the interconnection of elements in the control system of machine tools and similar large pieces of industrial automation. This specification includes cable types, sizes and...
Advertisement