NEN-ISO 252-1

Conveyor belts - Ply adhesion between constitutive elements - Part 1: Test methods and requirements

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1994
Status: inactive
ICS Code (Components for conveyors): 53.040.20
scope:

This standard specifies two test methods for determining the adhesion strength between plies, and between covers and carcase, of conveyor belts. Basic test conditions are in conformity with ISO 36. It applies to all types of construction of conveyor belting with the exception of belts containing steel cord reinforcement, belts of solid woven construction and textile-reinforced belts with a tensile strength less than 160 N/mm.

Document History

NEN-ISO 252-1
October 1, 1994
Conveyor belts - Ply adhesion between constitutive elements - Part 1: Test methods and requirements
This standard specifies two test methods for determining the adhesion strength between plies, and between covers and carcase, of conveyor belts. Basic test conditions are in conformity with ISO 36....

References

Advertisement