NEN-ISO 2710-1

Reciprocating internal combustion engines - Vocabulary - Part 1: Terms for engine design and operation

active, Most Current
Organization: NEN
Publication Date: 1 December 2017
Status: active
ICS Code (Internal combustion engines): 27.020
ICS Code (Energy and heat transfer engineering (Vocabularies)): 01.040.27
scope:

NEN-ISO 2710-1 defines the basic terms relating to the design and operation of reciprocating internal combustion (RIC) engines. Further terms relating to components and systems of RIC engines are defined in ISO 7967 (all parts), and performance is defined in ISO 15550, ISO 14396 and in ISO 3046 (all parts).

Document History

NEN-ISO 2710-1
December 1, 2017
Reciprocating internal combustion engines - Vocabulary - Part 1: Terms for engine design and operation
NEN-ISO 2710-1 defines the basic terms relating to the design and operation of reciprocating internal combustion (RIC) engines. Further terms relating to components and systems of RIC engines are...
September 1, 2000
Reciprocating internal combustion engines - Vocabulary - Part 1: Terms for engine design and operation
Defines the basic terms relating to the design and operation of Reciprocating Internal Combustion (RIC) engines.

References

Advertisement