NEN-ISO 3292

Extra-long parallel shank twist drills

active, Most Current
Organization: NEN
Publication Date: 1 October 2016
Status: active
Page Count: 13
ICS Code (Drills, countersinks, reamers): 25.100.30
scope:

NEN-ISO 3292 specifies the dimensions of extra-long parallel shank twist drills in the range of 2 mm to 14 mm diameter with an overall length range of 125 mm to 400 mm.

Document History

NEN-ISO 3292
October 1, 2016
Extra-long parallel shank twist drills
NEN-ISO 3292 specifies the dimensions of extra-long parallel shank twist drills in the range of 2 mm to 14 mm diameter with an overall length range of 125 mm to 400 mm.
Advertisement