NEN-ISO 2470-1

Paper, board and pulps - Measurement of diffuse blue reflectance factor - Part 1: Indoor daylight conditions (ISO brightness)

active, Most Current
Organization: NEN
Publication Date: 1 October 2016
Status: active
Page Count: 21
ICS Code (Paper and board): 85.060
ICS Code (Pulps): 85.040
scope:

NEN-ISO 2470 specifies a method for measuring the diffuse blue reflectance factor (ISO brightness) of pulps, papers and boards. This part of ISO 2470 is limited in its scope to white and near-white pulps, papers and boards. The measurement can only be made in an instrument in which the ultraviolet energy level of the illumination has been adjusted to correspond to the CIE illuminant C using a fluorescent reference standard. The CIE illuminant C is taken to be representative of indoor daylight conditions because it contains a suitable proportion of UV radiation.[

Document History

NEN-ISO 2470-1
October 1, 2016
Paper, board and pulps - Measurement of diffuse blue reflectance factor - Part 1: Indoor daylight conditions (ISO brightness)
NEN-ISO 2470 specifies a method for measuring the diffuse blue reflectance factor (ISO brightness) of pulps, papers and boards. This part of ISO 2470 is limited in its scope to white and near-white...
October 1, 2009
Paper, board and pulps - Measurement of diffuse blue reflectance factor - Part 1: Indoor daylight conditions (ISO brightness)
This part of ISO 2470 specifies a method for measuring the diffuse blue reflectance factor (ISO brightness) of pulps, papers and boards. This part of ISO 2470 is limited in its scope to white and...
Advertisement