NEN-ISO 5836

Implants for surgery - Metal bone plates - Holes corresponding to screwswith asymmetrical thread and spherical under-surface

inactive, Most Current
Organization: NEN
Publication Date: 1 August 1989
Status: inactive
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

This International Standard specifies the dimensions and tolerance of holes in bone plates used as surgical implants so as to facilitate correct fixing using screws complying with ISO 5835.

Document History

NEN-ISO 5836
August 1, 1989
Implants for surgery - Metal bone plates - Holes corresponding to screwswith asymmetrical thread and spherical under-surface
This International Standard specifies the dimensions and tolerance of holes in bone plates used as surgical implants so as to facilitate correct fixing using screws complying with ISO 5835.
Advertisement