NEN-ISO 4591

Plastics film and sheeting - Determination of average thickness of a sample and average thickness and yield of a roll, by gravimetric techniques (gravimetric thickness)

active, Most Current
Organization: NEN
Publication Date: 1 May 1984
Status: active
Page Count: 10
ICS Code (Films and sheets): 83.140.10
scope:

Section one of this International Standard specifies a method for the determination of the gravimetric thickness of a sample of plastics film or sheeting. The method is applicable to all palstics film and sheeting, and has special value when mechanical scanning is not sufficiently precise, particularly for measuring the thickness of embossed sheeting.

Document History

NEN-ISO 4591
May 1, 1984
Plastics film and sheeting - Determination of average thickness of a sample and average thickness and yield of a roll, by gravimetric techniques (gravimetric thickness)
Section one of this International Standard specifies a method for the determination of the gravimetric thickness of a sample of plastics film or sheeting. The method is applicable to all palstics...
Advertisement