NEN-ISO 4664-2

Rubber, vulcanized or thermoplastic - Determination of dynamic properties - Part 2: Torsion pendulum methods at low frequencies

active, Most Current
Organization: NEN
Publication Date: 1 October 2006
Status: active
Page Count: 21
ICS Code (Rubber): 83.060
scope:

This part of ISO 4664 specifies methods, using a torsion pendulum, of determining the dynamic properties in shear, that is the shear modulus and mechanical damping, of vulcanized or thermoplastic rubbers over a wide temperature range at low frequencies in the range 0,1 Hz to 10 Hz and at comparatively low strains of less than 5 10 4.

Document History

NEN-ISO 4664-2
October 1, 2006
Rubber, vulcanized or thermoplastic - Determination of dynamic properties - Part 2: Torsion pendulum methods at low frequencies
This part of ISO 4664 specifies methods, using a torsion pendulum, of determining the dynamic properties in shear, that is the shear modulus and mechanical damping, of vulcanized or thermoplastic...

References

Advertisement