NEN-ISO 7271

Aluminium and aluminium alloys - Foil and thin strip - Dimensional tolerances

active, Most Current
Organization: NEN
Publication Date: 1 July 2011
Status: active
Page Count: 12
ICS Code (Aluminium products): 77.150.10
scope:

This International Standard specifies dimensional tolerances for aluminium and aluminium alloy foil and thin strip for general purposes. It is applicable to the following types of product, shipped in rolls: - double-rolled foil, of aluminium or aluminium alloys having a minimum mass fraction of aluminium of 98 %, with one side matt and the other side bright, and of thicknesses in the range 0,006 mm (6 μm) to 0,050 mm (50 μm) inclusive; - single-rolled foil and thin strip, of aluminium or aluminium alloys having a minimum mass fraction of aluminium of 98 % or of alloys shown in Annex A or similar, with both sides the same, and of thicknesses in the range 0,021 mm (21 μm) to 0,200 mm (200 μm).

Document History

NEN-ISO 7271
July 1, 2011
Aluminium and aluminium alloys - Foil and thin strip - Dimensional tolerances
This International Standard specifies dimensional tolerances for aluminium and aluminium alloy foil and thin strip for general purposes. It is applicable to the following types of product, shipped in...
Advertisement