NEN-ISO 7326
Rubber and plastics hoses - Assessment of ozone resistance under static conditions
| Organization: | NEN |
| Publication Date: | 1 July 1993 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This Standard specifies three methods for determining the resistance of the outer covers of hoses to ozone: method 1 - for bore sizes up to and including 25 mm carried out on the hose itself; method 2 - for bore sizes greater than 25 mm carried out on a test piece from the hose wall; method 3 - for bore sizes greather than 25 mm carried out on a test piece from the cover. Method 1 or 2 shall normally be used. Method 3 shall be used only if it is not possible to carry out the test in accordance with method 2.
Document History