NEN-ISO 8178-10

Reciprocating internal combustion engines - Exhaust emission measurement - Part 10: Test cycles and test procedures for field measurement of exhaust gas smoke emissions from compression ignition engines operating under transient conditions

active, Most Current
Organization: NEN
Publication Date: 1 January 2003
Status: active
Page Count: 46
ICS Code (Internal combustion engines): 27.020
ICS Code (Transport exhaust emissions): 13.040.50
scope:

This part of ISO 8178 specifies the measurement procedures and test cycles for the evaluation of smoke emissions from compression ignition engines under field conditions. This part of ISO 8178 is intended for use primarily as a support for in-use smoke testing programmes on engines that have been "certified" or "type approved" in accordance with the provisions of ISO 8178-9. ISO 8178-9 provides test procedures and test cycles for measurement of smoke from different applications of engines operating on the test bed.

Document History

NEN-ISO 8178-10
January 1, 2003
Reciprocating internal combustion engines - Exhaust emission measurement - Part 10: Test cycles and test procedures for field measurement of exhaust gas smoke emissions from compression ignition engines operating under transient conditions
This part of ISO 8178 specifies the measurement procedures and test cycles for the evaluation of smoke emissions from compression ignition engines under field conditions. This part of ISO 8178 is...
Advertisement