NEN-ISO 8636-1

Acceptance conditions for plano-milling machines - Testing of accuracy - Part 1: Portal-type machines

inactive
Organization: NEN
Publication Date: 1 June 1997
Status: inactive
ICS Code (Boring and milling machines): 25.080.20
scope:

Specifies, with reference to ISO 230-1; preliminary tests, geometrial tests and practical tests for portal-type plano-milling machines which apply to general purposes, normal accuracy, machines and gives the corresponding permissible deviations.

Document History

March 1, 2000
Machine tools - Test conditions for bridge-type milling machines - Testing of the accuracy - Part 1: Fixed bridge (portal-type) machines
Specifies, with reference to ISO 230-1 and ISO 230-2, geometric tests, machining tests and tests for checking accuracy and repeatability of positioning of numerically controlled axes for generally...
NEN-ISO 8636-1
June 1, 1997
Acceptance conditions for plano-milling machines - Testing of accuracy - Part 1: Portal-type machines
Specifies, with reference to ISO 230-1; preliminary tests, geometrial tests and practical tests for portal-type plano-milling machines which apply to general purposes, normal accuracy, machines and...
Advertisement