NEN-ISO 5718
Harvesting equipment - Blades for agricultural rotary mowers - Requirements
inactive
| Organization: | NEN |
| Publication Date: | 1 September 2002 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Harvesting equipment): | 65.060.50 |
scope:
This International Standard specifies the material characteristics of, and marking requirements for, blades on agricultural rotary mowers used for harvesting. In addition, because the blades on agricultural rotary mowers are exposed to considerable centrifugal forces and impact with foreign objects, it includes a simple bend test for checking the brittleness of the material.
Document History
December 1, 2013
Harvesting equipment - Blades for agricultural rotary mowers - Requirements
This International Standard specifies requirements for blades used on rotary disk mowers and rotary drum mowers, mounted, semi-mounted, trailed, or self-propelled, as used for forage crop harvesting...
NEN-ISO 5718
September 1, 2002
Harvesting equipment - Blades for agricultural rotary mowers - Requirements
This International Standard specifies the material characteristics of, and marking requirements for, blades on agricultural rotary mowers used for harvesting. In addition, because the blades on...