NEN-ISO 6055

High-lift rider trucks - Overhead guards - Specification and testing

inactive
Organization: NEN
Publication Date: 1 February 1981
Status: inactive
ICS Code (Industrial trucks): 53.060
scope:

This International Standard specifies the requirements and testing for overhead guards designed to protect the operator from falling objects, but not from the impact of a falling load equal to the rated capacity of the industrial truck. Applies to overhead guards for any type of high-lift rider truck, except for order picking trucks for which special regulations should be provided.

Document History

April 1, 2023
Industrial trucks - Overhead guards - Specification and testing
This document specifies the requirements and testing of overhead guards, operator’s leg(s)/feet protection for industrial trucks and overturning testing of industrial variable-reach trucks with...
September 1, 2004
Industrial trucks - Overhead guards - Specification and testing
This International Standard specifies the requirements and testing of overhead guards, operators' legs and feet protection, roll-over protection system (ROPS) and falling-object protection system...
April 1, 1997
High-lift rider trucks - Overhead guards - Specification and testing
Specifies the requirements and test methods for overhead guards for any type of highlift rider truck with a lift height exceeding 1800 mm. It does not apply to straddle cariers.
NEN-ISO 6055
February 1, 1981
High-lift rider trucks - Overhead guards - Specification and testing
This International Standard specifies the requirements and testing for overhead guards designed to protect the operator from falling objects, but not from the impact of a falling load equal to the...
Advertisement