NEN-ISO 9314-1
Information processing systems - Fibre Distributed Data Interface (FDDI) - Part 1: Token Ring Physical Layer Protocol (PHY)
| Organization: | NEN |
| Publication Date: | 1 March 1994 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Physical layer): | 35.100.10 |
scope:
This part of ISO 9314 specifies the Physical Layer Protocol (PHY), the upper sublayer of the Physical Layer, for Fibre Distributed Data Interface (FDDI). FDDI provides a high-bandwidth (100 Mbit/s), general-purpose interconnection among computers and peripheral equipment using fibre optics as the transmission medium. FDDI can be configured to support a sustained transfer rate of approximately 80 Mbit/s (10 Mbyte/s). It may not meet the response time requirements of all unbuffered high-speed devices. FDDI establishes connections among many stations distributed over distances of several kilometers in extent. Default values for FDDI were calculated on the basis of 1000 physical links and a total fibre path length of 200 km (typically corresponding to 500 stations and 100 km of dual fibre cable).
Document History