NEN-ISO/IEC 11694-6

Identification cards - Optical memory cards - Linear recording method - Part 6: Use of biometrics on an optical memory card

active, Most Current
Organization: NEN
Publication Date: 1 July 2014
Status: active
Page Count: 14
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 11694 describes the use of biometric data on optical memory cards using the logical data structure described in ISO/IEC 11694-5.

Document History

NEN-ISO/IEC 11694-6
July 1, 2014
Identification cards - Optical memory cards - Linear recording method - Part 6: Use of biometrics on an optical memory card
This part of ISO/IEC 11694 describes the use of biometric data on optical memory cards using the logical data structure described in ISO/IEC 11694-5.
April 1, 2006
Identification cards - Optical memory cards - Linear recording method - Part 6: Use of biometrics on an optical memory card
This part of ISO/IEC 11694 specifies the use of biometric data on optical memory cards using the logical data structure defined in ISO/IEC 11694-5.
Advertisement