NEN-ISO 7176-8

Wheelchairs - Part 8: Requirements and test methods for static, impact and fatigue strengths

inactive
Organization: NEN
Publication Date: 1 December 2014
Status: inactive
Page Count: 79
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

ISO 7176-8 specifies requirements for static, impact and fatigue strength of wheelchairs including scooters. It specifies the test methods for determining whether the requirements have been met. It also specifies requirements for disclosure of the test results. The test methods can also be used to verify manufacturers' claims that a product exceeds the minimum requirements of this part of ISO 7176. This standard applies to occupant- and attendant-propelled manual wheelchairs and electrically powered wheelchairs intended to provide indoor and outdoor mobility for people with disabilities.

Document History

September 1, 2015
Wheelchairs - Part 8: Requirements and test methods for static, impact and fatigue strengths
NEN-ISO 7176-8 specifies requirements for static, impact and fatigue strength of wheelchairs including scooters. It specifies the test methods for determining whether the requirements have been met....
NEN-ISO 7176-8
December 1, 2014
Wheelchairs - Part 8: Requirements and test methods for static, impact and fatigue strengths
ISO 7176-8 specifies requirements for static, impact and fatigue strength of wheelchairs including scooters. It specifies the test methods for determining whether the requirements have been met. It...
Advertisement