NEN-ISO 8255-1

Microscopes - Cover glasses - Part 1: Dimensional tolerances, thickness and optical properties

active, Most Current
Organization: NEN
Publication Date: 1 June 2017
Status: active
Page Count: 17
ICS Code (Optical equipment): 37.020
scope:

NEN-ISO 8255-1 specifies requirements for dimensional tolerances, thickness and optical properties for microscope cover glasses used for transmitted light microscopy in the visible spectral range (400 nm to 760 nm).

Document History

NEN-ISO 8255-1
June 1, 2017
Microscopes - Cover glasses - Part 1: Dimensional tolerances, thickness and optical properties
NEN-ISO 8255-1 specifies requirements for dimensional tolerances, thickness and optical properties for microscope cover glasses used for transmitted light microscopy in the visible spectral range...
Advertisement