NEN-ISO/IEC 14776-223

Information technology - Small computer system interface (SCSI) - Part 223: Fibre channel protocol, third version (FCP-3)

active, Most Current
Organization: NEN
Publication Date: 1 June 2008
Status: active
Page Count: 142
ICS Code (Interface and interconnection equipment): 35.200
scope:

This standard defines a third version of the SCSI Fibre Channel Protocol (FCP). This standard is a mapping protocol for applying the SCSI command set to Fibre Channel. This standard defines how the Fibre Channel services and the defined Information Units (IUs) are used to perform the services defined by the SCSI Architecture Model;3 (SAM-3). This third version includes additions and clarifications to the second version, removes information that is now contained in other standards, and describes additional error recovery capabilities for the Fibre Channel Protocol.

Document History

NEN-ISO/IEC 14776-223
June 1, 2008
Information technology - Small computer system interface (SCSI) - Part 223: Fibre channel protocol, third version (FCP-3)
This standard defines a third version of the SCSI Fibre Channel Protocol (FCP). This standard is a mapping protocol for applying the SCSI command set to Fibre Channel. This standard defines how the...
Advertisement